LG logo

LG A12AW1.NF2 air conditioner Air conditioner indoor unit Multicolour

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81492
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG A12AW1.NF2 air conditioner Air conditioner indoor unit Multicolour:

LG A12AW1.NF2, Air conditioner indoor unit, Multicolour, Cooling, Dehumidifying, Heating, 3500 W, 1300 W, 4000 W

Long summary description LG A12AW1.NF2 air conditioner Air conditioner indoor unit Multicolour:

LG A12AW1.NF2. Type: Air conditioner indoor unit, Product colour: Multicolour, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1160 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Cooling airflow (indoor unit): 570 m³/h. Energy efficiency class (cooling) (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.