LG 98UH5E-B, Digital signage flat panel, 2.49 m (98"), LED, 3840 x 2160 pixels, Wi-Fi
LG 98UH5E-B. Product design: Digital signage flat panel. Display diagonal: 2.49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: WebOS. Product colour: Black