LG 98TR3PJ-B, Digital signage flat panel, 2.49 m (98"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7
LG 98TR3PJ-B. Product design: Digital signage flat panel. Display diagonal: 2.49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 490 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: WebOS. Product colour: Black