LG Optimus G2 D802, 13.2 cm (5.2"), 1920 x 1080 pixels, 2 GB, 13 MP, Android 4.2.2, Black
LG Optimus G2 D802. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 3000 mAh. Product colour: Black. Weight: 140 g