LG logo

LG G8x ThinQ 16.2 cm (6.39") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90992
Info modified on:
27 Feb 2024, 14:30:32
Short summary description LG G8x ThinQ 16.2 cm (6.39") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4000 mAh Black:

LG G8x ThinQ, 16.2 cm (6.39"), 6 GB, 128 GB, 12 MP, Android 9.0, Black

Long summary description LG G8x ThinQ 16.2 cm (6.39") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4000 mAh Black:

LG G8x ThinQ. Display diagonal: 16.2 cm (6.39"), Display resolution: 2340 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 192 g

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.