LG logo

LG K10 K430DS 13.5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 16 GB 2300 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75491
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K10 K430DS 13.5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 16 GB 2300 mAh White:

LG K10 K430DS, 13.5 cm (5.3"), 1280 x 720 pixels, 16 GB, 13 MP, Android 6.0, White

Long summary description LG K10 K430DS 13.5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 16 GB 2300 mAh White:

LG K10 K430DS. Display diagonal: 13.5 cm (5.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.14 GHz, Processor family: MediaTek, Processor model: MT6735. RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2300 mAh. Product colour: White. Weight: 142 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.