LG logo

LG H410 Wine Smart 8.13 cm (3.2") Single SIM Android 5.1 4G Micro-USB 1 GB 4 GB 1700 mAh Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28016
Info modified on:
27 Feb 2024, 15:07:30
Short summary description LG H410 Wine Smart 8.13 cm (3.2") Single SIM Android 5.1 4G Micro-USB 1 GB 4 GB 1700 mAh Black, Red:

LG H410 Wine Smart, 8.13 cm (3.2"), 1 GB, 4 GB, 3 MP, Android 5.1, Black, Red

Long summary description LG H410 Wine Smart 8.13 cm (3.2") Single SIM Android 5.1 4G Micro-USB 1 GB 4 GB 1700 mAh Black, Red:

LG H410 Wine Smart. Display diagonal: 8.13 cm (3.2"), Display resolution: 480 x 320 pixels. Processor frequency: 1.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: 210. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 1700 mAh. Product colour: Black, Red. Weight: 143 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.