LG 86UP80006LA, 2.18 m (86"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Blue
LG 86UP80006LA. Display diagonal: 2.18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue