LG 86UM8070PUA, 2.17 m (85.6"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
LG 86UM8070PUA. Display diagonal: 2.17 m (85.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black