LG 86SM9000PLA, 2.18 m (86"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG 86SM9000PLA. Display diagonal: 2.18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Slim Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 3900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black