LG 86SJ9570, 2.17 m (85.6"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Metallic
LG 86SJ9570. Display diagonal: 2.17 m (85.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Digital signal format system: ATSC, DTMB. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic