LG logo

LG 86QNED996PB TV 2.18 m (86") 8K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85688
Info modified on:
16 Jul 2024, 11:04:03
Short summary description LG 86QNED996PB TV 2.18 m (86") 8K Ultra HD Smart TV Wi-Fi Silver:

LG 86QNED996PB, 2.18 m (86"), 7680 x 4320 pixels, QNED MiniLED, Smart TV, Wi-Fi, Silver

Long summary description LG 86QNED996PB TV 2.18 m (86") 8K Ultra HD Smart TV Wi-Fi Silver:

LG 86QNED996PB. Display diagonal: 2.18 m (86"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QNED MiniLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.