LG logo

LG NanoCell NANO90 86NANO906NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65829
Info modified on:
24 Feb 2025, 09:59:50
Short summary description LG NanoCell NANO90 86NANO906NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

LG NanoCell NANO90 86NANO906NA, 139.7 cm (55"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Grey

Long summary description LG NanoCell NANO90 86NANO906NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

LG NanoCell NANO90 86NANO906NA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.