LG NanoCell NANO90 86NANO906NA, 2.18 m (86"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Grey
LG NanoCell NANO90 86NANO906NA. Display diagonal: 2.18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey