LG logo

LG 82UN85006LA TV 2.08 m (82") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123743
Info modified on:
16 Jul 2024, 11:03:10
Short summary description LG 82UN85006LA TV 2.08 m (82") 4K Ultra HD Smart TV Wi-Fi Black:

LG 82UN85006LA, 2.08 m (82"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 82UN85006LA TV 2.08 m (82") 4K Ultra HD Smart TV Wi-Fi Black:

LG 82UN85006LA. Display diagonal: 2.08 m (82"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.