Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
TVs
LG 79UB9800 TV 2.01 m (79") 4K Ultra HD Smart TV Wi-Fi Silver
LG 79UB9800 TV 2.01 m (79") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 79UB9800
XML doc
Icecat LIVE: JS for LG 79UB9800
Icecat Live DOC
JSON product data for LG 79UB9800
JSON DOC
CSV product data for LG 79UB9800
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
79UB9800
Product code:
79UB9800
Category:
TVs
Icecat Product ID:
22626041
Data-sheet quality:
created/standardized by Icecat
Product views:
114335
Info modified on:
24 Oct 2024, 16:16:52
LG 79UB9800 (Icecat)
Embed the product datasheet into your content
XML product data for LG 79UB9800
XML doc
Icecat LIVE: JS for LG 79UB9800
Icecat Live DOC
JSON product data for LG 79UB9800
JSON DOC
CSV product data for LG 79UB9800
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE