Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 77G6V TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black
LG 77G6V TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 77G6V
XML doc
Icecat LIVE: JS for LG 77G6V
Icecat Live DOC
JSON product data for LG 77G6V
JSON DOC
CSV product data for LG 77G6V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
77G6V
Product code:
77G6V
GTIN (EAN/UPC):
8806087614633
Category:
TVs
Icecat Product ID:
31359829
Data-sheet quality:
created/standardized by Icecat
Product views:
120830
Info modified on:
05 Nov 2025, 14:22:29
EU Energy Label (375 KB)
LG 77G6V (Icecat)
Embed the product datasheet into your content
XML product data for LG 77G6V
XML doc
Icecat LIVE: JS for LG 77G6V
Icecat Live DOC
JSON product data for LG 77G6V
JSON DOC
CSV product data for LG 77G6V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE