LG 75UM3E, Digital signage flat panel, 190.5 cm (75"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7
LG 75UM3E. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black