Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25153166 data-sheets &
28617 brands
– register (free)
TVs
LG 75UK6500 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey
LG 75UK6500 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 75UK6500
XML doc
Icecat LIVE: JS for LG 75UK6500
Icecat Live DOC
JSON product data for LG 75UK6500
JSON DOC
CSV product data for LG 75UK6500
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
75UK6500
Product code:
75UK6500
Category:
TVs
Icecat Product ID:
54096359
Data-sheet quality:
created/standardized by Icecat
Product views:
144188
Info modified on:
16 Jul 2024, 11:02:26
EU Energy Label (114 KB)
LG 75UK6500 (Icecat)
Embed the product datasheet into your content
XML product data for LG 75UK6500
XML doc
Icecat LIVE: JS for LG 75UK6500
Icecat Live DOC
JSON product data for LG 75UK6500
JSON DOC
CSV product data for LG 75UK6500
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE