LG 75UJ651V, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 75UJ651V. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 2200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black