LG logo

LG NanoCell 75NANO793NF TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93310
Info modified on:
16 Jul 2024, 11:03:35
Short summary description LG NanoCell 75NANO793NF TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 75NANO793NF, 190.5 cm (75"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell 75NANO793NF TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 75NANO793NF. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.