LG TELEVISI?N 70 4K SMART TV WEB, 177.8 cm (70"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
LG TELEVISI?N 70 4K SMART TV WEB. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black