LG 65UT640S, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 360 cd/m², Flat
LG 65UT640S. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 300 x 300 mm. Operating system installed: WebOS. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W