Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 65UK6400 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
LG 65UK6400 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65UK6400PLF
XML doc
Icecat LIVE: JS for LG 65UK6400PLF
Icecat Live DOC
JSON product data for LG 65UK6400PLF
JSON DOC
CSV product data for LG 65UK6400PLF
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UK6400
Product code:
65UK6400PLF
GTIN (EAN/UPC):
8806098152414
Category:
TVs
Icecat Product ID:
53712416
Data-sheet quality:
created/standardized by Icecat
Product views:
132248
Info modified on:
16 Jul 2024, 11:02:32
EU Energy Label (114 KB)
LG 65UK6400PLF (Icecat)
Embed the product datasheet into your content
XML product data for LG 65UK6400PLF
XML doc
Icecat LIVE: JS for LG 65UK6400PLF
Icecat Live DOC
JSON product data for LG 65UK6400PLF
JSON DOC
CSV product data for LG 65UK6400PLF
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE