Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 65UJ651V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
LG 65UJ651V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65UJ651V
XML doc
Icecat LIVE: JS for LG 65UJ651V
Icecat Live DOC
JSON product data for LG 65UJ651V
JSON DOC
CSV product data for LG 65UJ651V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UJ651V
Product code:
65UJ651V
GTIN (EAN/UPC):
8801031482764
Category:
TVs
Icecat Product ID:
35883436
Data-sheet quality:
created/standardized by Icecat
Product views:
202657
Info modified on:
16 Jul 2024, 11:02:04
EU data-sheet (280 KB)
EU Energy Label (373 KB)
LG 65UJ651V (Icecat)
Embed the product datasheet into your content
XML product data for LG 65UJ651V
XML doc
Icecat LIVE: JS for LG 65UJ651V
Icecat Live DOC
JSON product data for LG 65UJ651V
JSON DOC
CSV product data for LG 65UJ651V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE