Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25092141 data-sheets &
28597 brands
– register (free)
TVs
LG 65UH770V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
LG 65UH770V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65UH770V
XML doc
Icecat LIVE: JS for LG 65UH770V
Icecat Live DOC
JSON product data for LG 65UH770V
JSON DOC
CSV product data for LG 65UH770V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UH770V
Product code:
65UH770V
Category:
TVs
Icecat Product ID:
58302162
Data-sheet quality:
created/standardized by Icecat
Product views:
168473
Info modified on:
16 Jul 2024, 11:02:30
EU data-sheet (129 KB)
EU Energy Label (412 KB)
LG 65UH770V (Icecat)
Embed the product datasheet into your content
XML product data for LG 65UH770V
XML doc
Icecat LIVE: JS for LG 65UH770V
Icecat Live DOC
JSON product data for LG 65UH770V
JSON DOC
CSV product data for LG 65UH770V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE