LG logo

LG 65UH5C-B Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191282
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 65UH5C-B Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black 24/7:

LG 65UH5C-B, Digital signage flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description LG 65UH5C-B Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black 24/7:

LG 65UH5C-B. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.