Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
TVs
LG 65UF6809 TV 165.1 cm (65") 4K Ultra HD Wi-Fi Black
LG 65UF6809 TV 165.1 cm (65") 4K Ultra HD Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65UF6809
XML doc
Icecat LIVE: JS for LG 65UF6809
Icecat Live DOC
JSON product data for LG 65UF6809
JSON DOC
CSV product data for LG 65UF6809
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UF6809
Product code:
65UF6809
Category:
TVs
Icecat Product ID:
29805043
Data-sheet quality:
created/standardized by Icecat
Product views:
89343
Info modified on:
16 Jul 2024, 11:01:26
LG 65UF6809 (Icecat)
Embed the product datasheet into your content
XML product data for LG 65UF6809
XML doc
Icecat LIVE: JS for LG 65UF6809
Icecat Live DOC
JSON product data for LG 65UF6809
JSON DOC
CSV product data for LG 65UF6809
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE