LG 65UF6450, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Grey
LG 65UF6450. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Grey