LG 65UB980V, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Grey
LG 65UB980V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Grey