Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 65UB950V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
LG 65UB950V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65UB950V
XML doc
Icecat LIVE: JS for LG 65UB950V
Icecat Live DOC
JSON product data for LG 65UB950V
JSON DOC
CSV product data for LG 65UB950V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UB950V
Product code:
65UB950V
GTIN (EAN/UPC):
8806084754295
Category:
TVs
Icecat Product ID:
21823825
Data-sheet quality:
created/standardized by Icecat
Product views:
115045
Info modified on:
24 Oct 2024, 17:34:53
LG 65UB950V (Icecat)
Embed the product datasheet into your content
XML product data for LG 65UB950V
XML doc
Icecat LIVE: JS for LG 65UB950V
Icecat Live DOC
JSON product data for LG 65UB950V
JSON DOC
CSV product data for LG 65UB950V
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE