LG logo

LG 65TR3DJ-B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138022
Info modified on:
01 Jul 2024, 17:59:16
Short summary description LG 65TR3DJ-B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black:

LG 65TR3DJ-B, 165.1 cm (65"), 330 cd/m², 3840 x 2160 pixels, 4K Ultra HD, Direct-LED, 1200:1

Long summary description LG 65TR3DJ-B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black:

LG 65TR3DJ-B. Display diagonal: 165.1 cm (65"), Display brightness: 330 cd/m², Display resolution: 3840 x 2160 pixels. User memory: 32 GB, RAM capacity: 3 GB. Product colour: Black, Panel mounting interface: 600 x 400 mm. Power consumption (typical): 145 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 7, Windows 8, Windows XP, Mac operating systems supported: MacOS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.