location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NanoCell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65SM9010PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65SM9010PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098424962 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:49:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") NanoCell Slim Direct-LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 300 mm
  • - 123 W
More>>>
Short summary description LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG NanoCell 65SM9010PLA, 165.1 cm (65"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black, Silver

Long summary description LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

LG NanoCell 65SM9010PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Slim Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
NanoCell
LED backlighting type
Slim Direct-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Timeshift
Yes
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
40 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Ports & interfaces
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
123 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
1455 mm
Depth (with stand)
323.7 mm
Height (with stand)
906 mm
Weight (with stand)
28.1 kg
Width (without stand)
1455 mm
Depth (without stand)
62.5 mm
Height (without stand)
835 mm
Weight (without stand)
26.4 kg
Packaging data
Package width
1600 mm
Package depth
207 mm
Package height
1035 mm
Package weight
35.4 kg
Package type
Box
Packaging content
Desktop stand
Yes
Remote control included
Yes
Remote control type
MR19
Other features
Auto Depth Enhancer
Yes
3D
No
Built-in speaker(s)
Yes
Remote control input capabilities
Pointing, Voice recognition
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
171 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Advanced Colour Enhancer
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:52:47
Uk has collected 6 expert reviews for LG NanoCell 65SM9010PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
EISA.eu
Updated:
2019-12-02 12:52:47
Offering intelligent smart skills, a slim bezel design, bright 4K HDR images and advanced audio features, LG's 65SM9010 meets the brief for an all-round entertainment solution. Forward-thinking specifications include HDMI 2.1 connectivity on all inputs, D...
0%
4k.com
Updated:
2019-12-02 13:23:49
Despite its black level and contrast performance, the SM9000 4K HDR TV has a ton to like about it. This 4K HDR TV does indeed deliver great HDR support via its strong color performance, excellent brightness and other specs. It's also a wonderful HDR, 4K a...
79%
Brand Image Product code Product Stock Price from
LG 55SM9010PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver LG 55SM9010PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
55SM9010PLA 55SM9010PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)