LG logo

LG 65SK9500PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Bronze

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62030
Info modified on:
16 Jul 2024, 11:02:29
Short summary description LG 65SK9500PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Bronze:

LG 65SK9500PLA, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Bronze

Long summary description LG 65SK9500PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Bronze:

LG 65SK9500PLA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Bronze

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.