LG 65SJ8500, 163.8 cm (64.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 65SJ8500. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black