LG logo

LG 65QNED996PB TV 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84105
Info modified on:
25 Feb 2025, 08:38:11
Short summary description LG 65QNED996PB TV 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Metallic:

LG 65QNED996PB, 165.1 cm (65"), 7680 x 4320 pixels, QNED MiniLED, Smart TV, Wi-Fi, Metallic

Long summary description LG 65QNED996PB TV 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Metallic:

LG 65QNED996PB. Display diagonal: 165.1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QNED MiniLED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.