LG logo

LG NanoCell NANO86 65NANO866NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel Rollable display

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169788
Info modified on:
16 Jul 2024, 11:03:15
Short summary description LG NanoCell NANO86 65NANO866NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel Rollable display:

LG NanoCell NANO86 65NANO866NA, 165.1 cm (65"), 4K Ultra HD, NanoCell, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description LG NanoCell NANO86 65NANO866NA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel Rollable display:

LG NanoCell NANO86 65NANO866NA. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.