LG logo

LG NanoCell 65NANO796NE TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177016
Info modified on:
24 Feb 2025, 11:07:45
Short summary description LG NanoCell 65NANO796NE TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 65NANO796NE, 165.1 cm (65"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell 65NANO796NE TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 65NANO796NE. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.