LG 65EF950V, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver
LG 65EF950V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver