LG 65EF9500, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic, White
LG 65EF9500. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Metallic, White