Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
TVs
LG 65C6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
LG 65C6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 65C6V
XML doc
Icecat LIVE: JS for LG 65C6V
Icecat Live DOC
JSON product data for LG 65C6V
JSON DOC
CSV product data for LG 65C6V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65C6V
Product code:
65C6V
GTIN (EAN/UPC):
8806087617009
Category:
TVs
Icecat Product ID:
31538069
Data-sheet quality:
created/standardized by Icecat
Product views:
153375
Info modified on:
05 Nov 2025, 14:22:25
LG 65C6V (Icecat)
Embed the product datasheet into your content
XML product data for LG 65C6V
XML doc
Icecat LIVE: JS for LG 65C6V
Icecat Live DOC
JSON product data for LG 65C6V
JSON DOC
CSV product data for LG 65C6V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE