LG UHD 65ART90E6QA.API, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Beige
LG UHD 65ART90E6QA.API. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Response time: 0.1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Beige