Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
TVs
LG 60UK6200 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black
LG 60UK6200 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 60UK6200PLA
XML doc
Icecat LIVE: JS for LG 60UK6200PLA
Icecat Live DOC
JSON product data for LG 60UK6200PLA
JSON DOC
CSV product data for LG 60UK6200PLA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
60UK6200
Product code:
60UK6200PLA
GTIN (EAN/UPC):
8806098286041
Category:
TVs
Icecat Product ID:
62328253
Data-sheet quality:
created/standardized by Icecat
Product views:
93609
Info modified on:
16 Jul 2024, 11:02:37
EU Energy Label (391 KB)
LG 60UK6200PLA (Icecat)
Embed the product datasheet into your content
XML product data for LG 60UK6200PLA
XML doc
Icecat LIVE: JS for LG 60UK6200PLA
Icecat Live DOC
JSON product data for LG 60UK6200PLA
JSON DOC
CSV product data for LG 60UK6200PLA
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE