Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 60UJ6307 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black
LG 60UJ6307 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 60UJ6307
XML doc
Icecat LIVE: JS for LG 60UJ6307
Icecat Live DOC
JSON product data for LG 60UJ6307
JSON DOC
CSV product data for LG 60UJ6307
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
60UJ6307
Product code:
60UJ6307
GTIN (EAN/UPC):
8806084281524
Category:
TVs
Icecat Product ID:
36890068
Data-sheet quality:
created/standardized by Icecat
Product views:
86918
Info modified on:
22 Oct 2024, 10:09:00
EU data-sheet (280 KB)
Product Brochure/Datasheet (153 KB)
EU Energy Label (382 KB)
Embed the product datasheet into your content
XML product data for LG 60UJ6307
XML doc
Icecat LIVE: JS for LG 60UJ6307
Icecat Live DOC
JSON product data for LG 60UJ6307
JSON DOC
CSV product data for LG 60UJ6307
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE