LG 60UF7300, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
LG 60UF7300. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black