LG 60UB850V, 152.4 cm (60"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
LG 60UB850V. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: UCI (Ultra Clarity Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver