LG logo

LG 60LB7100 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41477
Info modified on:
19 Oct 2024, 11:22:43
Short summary description LG 60LB7100 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Metallic:

LG 60LB7100, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description LG 60LB7100 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Metallic:

LG 60LB7100. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index), Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.