LG logo

LG 60LA7400 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43710
Info modified on:
24 Oct 2024, 14:21:23
Short summary description LG 60LA7400 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

LG 60LA7400, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 60LA7400 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

LG 60LA7400. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED Plus. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.