LG logo

LG 58UH6300 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80848
Info modified on:
16 Jul 2024, 11:01:43
Short summary description LG 58UH6300 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

LG 58UH6300, 147.3 cm (58"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description LG 58UH6300 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

LG 58UH6300. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.