LG logo

LG 55VH7B-H Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black WebOS 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143147
Info modified on:
16 Jul 2024, 11:00:24
Short summary description LG 55VH7B-H Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black WebOS 24/7:

LG 55VH7B-H, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description LG 55VH7B-H Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black WebOS 24/7:

LG 55VH7B-H. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.